Cornell Dubilier Film Capacitor, 0.68Uf, 250V; Dielectric Type Cornell Dubilier MMP2P68K-F

Description
FILM CAPACITOR, 0.68UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:-RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.68UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.68Uf, 250V; Dielectric Type Cornell Dubilier - 66K3777 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 250V; Dielectric Type Cornell Dubilier
66K3777
Film Capacitor, 0.68Uf, 250V; Dielectric Type Cornell Dubilier 66K3777
FILM CAPACITOR, 0.68UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:-RoHS Compliant: Yes

FILM CAPACITOR, 0.68UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K3777
Product Name Film Capacitor, 0.68Uf, 250V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers