Cornell Dubilier Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier MMP0100C33

Description
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet
Description
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier - 28AH0728 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier
28AH0728
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier 28AH0728
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AH0728
Product Name Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details