The MMP0100O33 is a three-phase, 900 VAC, 60 Hz, Y-connected power factor correction capacitor in the AeroPower™ MMP0 series, rated at 100 KVAR with a capacitance of 982.4 µF. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 3.75 x 13.5 x 20.5 inches and weighing 49.6 lbs. The capacitor is designed for high-reliability applications, supports harmonic distortion, and includes discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. The MMP0 series is rated for 120% overvoltage and 150% overload current, with a life expectancy exceeding 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100O33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |