MMP0200B33 is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high-reliability applications up to 1040 VAC, 60 Hz, with an internal delta connection. It has a reactive power rating of 200 KVAR, capacitance of 490.5 µF, and operates with an RMS current of 111 A. The unit features a welded rugged case with dimensions of 5.63 x 13.5 x 20 inches and weighs 68.4 lbs. It is constructed with vacuum-impregnated metallized polypropylene, supports a 120% over-voltage rating, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The capacitor includes integrated discharge resistors and operates within a temperature range of -40°C to +55°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |