The MLS473M5R0EB0C is a 125 °C Flatpack aluminum electrolytic capacitor with a capacitance of 47,000 µF and a rated voltage of 5.0 Vdc, housed in a 3.0-inch EB case weighing 92 g. It features a stainless steel case and a near-hermetic welded seal, with a capacitance tolerance of ±20%. The maximum ESR at 25 °C is 26 mΩ, and the ripple current rating is 19.9 A at 120 Hz and 19.9 A at 20 kHz at an 85 °C case temperature. The operating temperature range is -55 °C to +125 °C, with an expected operating life of 100 years. The part supports vibration levels up to 30g for 3.0-inch case lengths when mounted with additional restraint, per MIL-STD-202, Meth. 204 and IEC 60068-2-6. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum.
47000µF 5V Aluminum Electrolytic Capacitors FlatPack 30mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 5R0V
CAP ALUM 47000UF 20% 5V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS473M5R0EB0C | MLS473M5R0EB0C-ND | 2002-MLS473M5R0EB0C | MLS473M5R0EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |