The MMP0075M33 is a three-phase, 75 KVAR, vacuum-impregnated metallized polypropylene power factor correction capacitor designed for high-reliability applications up to 4,800 VAC. It features a rugged welded aluminum case with dimensions of 5.63 x 13.5 x 10 inches and weighs 34.2 lbs. The capacitor supports 60 Hz operation with a capacitance of 8.6 µF and an RMS current rating of 9 A, and includes integrated discharge resistors. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |