MMP0100J33 is a three-phase, 2400 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 100 KVAR, capacitance of 46.1 µF, and rms current of 24.1 A. It features a rugged welded case with dimensions of 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. The capacitor uses vacuum-impregnated metallized polypropylene construction, supports harmonic distortion, and includes internal discharge resistors. It operates within a temperature range of -40°C to +55°C, has a service life of 100,000-200,000+ hours, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |