Cornell Dubilier Aluminum Electrolytic Capacitors MLS771M100EA1A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 100V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS771M100EA1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS771M100EA1A
Aluminum Electrolytic Capacitors 2002-MLS771M100EA1A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 100V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS771M100EA1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS771M100EA1A-ND
Aluminum Electrolytic Capacitors MLS771M100EA1A-ND
770µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 238mOhm @ 120Hz 10000 Hrs @ 85°C

770µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 238mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS771M100EA1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS771M100EA1A
Capacitors - Aluminum Electrolytic Capacitors MLS771M100EA1A
CAP ALUM 770UF 20% 100V FLATPACK

CAP ALUM 770UF 20% 100V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS771M100EA1A MLS771M100EA1A-ND MLS771M100EA1A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 770 microF 770 microF 770 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details