The MLS173M020EB0C is an aluminum electrolytic capacitor in the MLS 125 °C Flatpack series, featuring a stainless steel case, near-hermetic welded seal, and 20% capacitance tolerance. With a case length of 3.0 inches and a weight of 92 g typical, it is rated for 20 Vdc and offers a capacitance of 17,000 µF. The part supports a temperature range of -55 °C to +125 °C, with a ripple current capability of 17.6 A at 85 °C case temperature (120 Hz) and 19.5 A at 20 kHz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards up to 10g, with higher vibration tolerance requiring additional mounting restraint. Endurance life is 10,000 hours at 85 °C under full load, with ESR and leakage current staying within specified limits after testing. The maximum ESR at 25 °C is 33 mΩ for 120 Hz and 27 mΩ for 20 kHz.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 20V
17000µF 20V Aluminum Electrolytic Capacitors FlatPack 33mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 17000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS173M020EB0C | 2002-MLS173M020EB0C | MLS173M020EB0C-ND | MLS173M020EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |