The MLSG283M005EA0C is a 28,000 µF, 5 Vdc aluminum electrolytic capacitor in a FlatpackTM steel-cased package with a 2.0 inch case length. It is rated for 5000 hours of operation at 125 °C, with a maximum ESR of 50 mΩ at 120 Hz and a ripple current capability of 14.3 A at 85 °C. The device has a capacitance tolerance of ±20%, a leakage current of ≤ 0.002 CV µA at 25 °C after 5 minutes, and operates from −55 °C to +125 °C. It features stainless-steel construction, supports up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminal configuration is 18 AWG copper wire with tin-lead electroplate, and the unit weighs 63 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLSG283M005EA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |