Cornell Dubilier Aluminum Electrolytic Capacitors MLS331M250EA0A

Description
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MLS331M250EA0A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS331M250EA0A-ND
Aluminum Electrolytic Capacitors MLS331M250EA0A-ND
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 10000 Hrs @ 85°C

330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 399mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-MLS331M250EA0A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS331M250EA0A
Aluminum Electrolytic Capacitors 2002-MLS331M250EA0A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS331M250EA0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS331M250EA0A
Capacitors - Aluminum Electrolytic Capacitors MLS331M250EA0A
CAP ALUM 330UF 20% 250V FLATPACK

CAP ALUM 330UF 20% 250V FLATPACK

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MLS331M250EA0A-ND 2002-MLS331M250EA0A MLS331M250EA0A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers