125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 5R0V
19000µF 5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 19000UF 20% 5V FLATPACK
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MLS193M5R0EK1D | MLS193M5R0EK1D-ND | MLS193M5R0EK1D |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF |
| WVDC | 0.0 volts | 5 volts |