The MMP0025C33 is a three-phase, 480 VAC, high-harmonic application power factor correction capacitor with a reactive power rating of 25 KVAR, a capacitance of 287.8 µF, and dimensions of 3.75 x 13.5 x 8.5 inches. It weighs 21.4 lbs and is constructed with vacuum-impregnated metallized polypropylene in a rugged welded case, featuring built-in discharge resistors. The capacitor is rated for continuous operation up to 120% over-voltage and 150% over-current, with a life expectancy of over 200,000 hours. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025C33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |