Cornell Dubilier Aluminum Electrolytic Capacitors MLS283M5R0EA0A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 5R0V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 5R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS283M5R0EA0A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS283M5R0EA0A
Aluminum Electrolytic Capacitors 2002-MLS283M5R0EA0A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 5R0V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 28000µF 5R0V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS283M5R0EA0A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS283M5R0EA0A-ND
Aluminum Electrolytic Capacitors MLS283M5R0EA0A-ND
28000µF 5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 10000 Hrs @ 85°C

28000µF 5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 50mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - MLS283M5R0EA0A - 780096-MLS283M5R0EA0A - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MLS283M5R0EA0A
780096-MLS283M5R0EA0A
Aluminum Capacitors - MLS283M5R0EA0A 780096-MLS283M5R0EA0A
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 780096-MLS283M5R0EA0 A Series: MLS Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: FlatPack, Tabbed Applications: General Mounting: Chassis Mount Capacitance: 28000μF Tolerance: ±20% Lead Spacing: 1.000" (25.40mm) ESR (Equivalent Series Resistance): 50 mOhm @ 120Hz Lifetime @ Temp.: 10000 Hrs @ 85°C Polarization: Polar Family Name: MLS Categories: Capacitors Dimension: 2.000" L x 1.750" W (50.80mm x 44.45mm) Ripple Current - Low Frequency: 19.9A @ 120Hz Ripple Current - High Frequency: 21.4A @ 20kHz Height - Seated (Maximum): 0.500" (12.70mm) Voltage Rating DC: 5V Introduction Date: June 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 780096-MLS283M5R0EA0A
Series: MLS
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: FlatPack, Tabbed
Applications: General
Mounting: Chassis Mount
Capacitance: 28000μF
Tolerance: ±20%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 50 mOhm @ 120Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Family Name: MLS
Categories: Capacitors
Dimension: 2.000" L x 1.750" W (50.80mm x 44.45mm)
Ripple Current - Low Frequency: 19.9A @ 120Hz
Ripple Current - High Frequency: 21.4A @ 20kHz
Height - Seated (Maximum): 0.500" (12.70mm)
Voltage Rating DC: 5V
Introduction Date: June 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS283M5R0EA0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS283M5R0EA0A
Capacitors - Aluminum Electrolytic Capacitors MLS283M5R0EA0A
CAP ALUM 28000UF 20% 5V FLATPACK

CAP ALUM 28000UF 20% 5V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MLS283M5R0EA0A MLS283M5R0EA0A-ND 780096-MLS283M5R0EA0A MLS283M5R0EA0A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - MLS283M5R0EA0A Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 28000 microF 28000 microF 28000 microF 28000 microF
WVDC 0.0 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details