Cornell Dubilier Aluminum Electrolytic Capacitors MLS173M7R5EK0D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 7R5V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 7R5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS173M7R5EK0D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS173M7R5EK0D
Aluminum Electrolytic Capacitors 2002-MLS173M7R5EK0D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 7R5V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 7R5V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS173M7R5EK0D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS173M7R5EK0D-ND
Aluminum Electrolytic Capacitors MLS173M7R5EK0D-ND
17000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 10000 Hrs @ 85°C

17000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 77mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS173M7R5EK0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS173M7R5EK0D
Capacitors - Aluminum Electrolytic Capacitors MLS173M7R5EK0D
CAP ALUM 17000UF 20% 7.5V FLTPCK

CAP ALUM 17000UF 20% 7.5V FLTPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS173M7R5EK0D MLS173M7R5EK0D-ND MLS173M7R5EK0D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 17000 microF 17000 microF 17000 microF
WVDC 5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details