The MLS433M7R5EB0C is a 43,000 µF aluminum electrolytic capacitor in the MLS 125 °C Flatpack™ series, with a 3.0-inch stainless steel case and ±20% capacitance tolerance. It is rated for 7.5 Vdc, operates from −55 °C to +125 °C, and has a maximum ESR of 31 mΩ at 25 °C. Ripple current capability is 18.2 A at 85 °C case temperature. Terminals are 18 AWG copper wires with tin-lead plating, rated for 20 A. The unit weighs 92 g and meets MIL-STD-202 and IEC 60068-2-6 vibration standards with proper mounting. Endurance life is 10,000 hours at 85 °C under full load. A near-hermetic seal and stainless steel case support high-reliability applications.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 43000µF 7R5V
43000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 31mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 43000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS433M7R5EB0C | 2002-MLS433M7R5EB0C | MLS433M7R5EB0C-ND | MLS433M7R5EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF | 43000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |