Cornell Dubilier Aluminum Electrolytic Capacitor 11000Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier MLS113M040EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 11000Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier - 66H5330 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
66H5330
Aluminum Electrolytic Capacitor 11000Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier 66H5330
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, 20%, RADIAL; Capacitance:11000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66H5330
Product Name Aluminum Electrolytic Capacitor 11000Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 11000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers