The MLS383M010EB0C is a high-reliability aluminum electrolytic capacitor in a FlatpackTM package with a 3.0-inch case length and a stainless-steel case. It has a rated voltage of 10 Vdc, a capacitance of 38,000 µF with a tolerance of ±20%, and a maximum ESR of 31 mΩ at 25 °C. The operating temperature range is -55 °C to +125 °C, with a ripple current rating of 18.2 A at 85 °C case temperature. The capacitor meets endurance life test requirements of 10,000 hours at full load and 85 °C, with a maximum core temperature of 125 °C. It supports vibration levels up to 30g for 2.5 inch and 3.0 inch case lengths with additional mounting restraint. The terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, rated for 20 A maximum. The typical weight is 92 g.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 38000µF 10V
38000µF 10V Aluminum Electrolytic Capacitors FlatPack 31mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 38000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS383M010EB0C | 2002-MLS383M010EB0C | MLS383M010EB0C-ND | MLS383M010EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 38000 microF | 38000 microF | 38000 microF | 38000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |