The MMP0035I33 is a three-phase, high-harmonic application power factor correction capacitor with a nominal reactive power rating of 35 KVAR at 600 VAC and 60 Hz, featuring an internal delta connection. It has a capacitance of 275.9 µF and a rated RMS current of 33.7 A. The capacitor is constructed with vacuum-impregnated metallized polypropylene in a rugged welded aluminum case, with dimensions of 3.75 x 13.5 x 11.5 inches and a weight of 28.1 lbs. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and includes discharge resistors. The product meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0035I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |