Cornell Dubilier Aluminum Electrolytic Capacitors MLS113M040EB1C

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS113M040EB1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS113M040EB1C
Aluminum Electrolytic Capacitors 2002-MLS113M040EB1C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS113M040EB1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS113M040EB1C-ND
Aluminum Electrolytic Capacitors MLS113M040EB1C-ND
11000µF 40V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 10000 Hrs @ 85°C

11000µF 40V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS113M040EB1C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS113M040EB1C
Capacitors - Aluminum Electrolytic Capacitors MLS113M040EB1C
CAP ALUM 11000UF 20% 40V FLATPCK

CAP ALUM 11000UF 20% 40V FLATPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS113M040EB1C MLS113M040EB1C-ND MLS113M040EB1C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 11000 microF 11000 microF 11000 microF
WVDC 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details