The MLS501M100EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 100 Vdc, a capacitance of 500 µF, and a case code EK measuring 1.5 inches in length. It features a stainless steel case, a near-hermetic welded seal, and a capacitance tolerance of ±20%. The maximum ESR at 25 °C is 355 mΩ at 120 Hz and 248 mΩ at 20 kHz, with a rated ripple current of 5.4 A at 85 °C case temperature. It operates from −55 °C to +125 °C, meets the 10,000 hour endurance test at 85 °C under full load, and complies with MIL-STD-202, Method 204, for vibration testing up to 10g. The terminals consist of 18 AWG copper wire with tin-lead electroplate and are rated for 20 A maximum. The case weighs 43 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLS501M100EK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |