MMP0090I33 is a three-phase, high-harmonic application power factor correction capacitor rated for 600 VAC, 90 KVAR, and 86.6 A RMS, with a capacitance of 663.1 µF. It features a rugged welded case, vacuum-impregnated metallized polypropylene construction, and measures 3.75 x 13.5 x 20.5 inches, weighing 45.9 lbs. The capacitor includes internal discharge resistors and is designed for operation between -40°C and +55°C with a life rating of 100,000-200,000+ hours. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0090I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |