Cornell Dubilier Film Capacitors MMP0100I33

Description
CAP FILM 736.8UF 600VAC RADIAL
Datasheet
Description
CAP FILM 736.8UF 600VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MMP0100I33 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMP0100I33
Film Capacitors MMP0100I33
CAP FILM 736.8UF 600VAC RADIAL

CAP FILM 736.8UF 600VAC RADIAL

Supplier's Site Datasheet
Pfc Cap, Metallized Pp, 3 X 736.8Uf; Dielectric Type Cornell Dubilier - 28AH0730 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 736.8Uf; Dielectric Type Cornell Dubilier
28AH0730
Pfc Cap, Metallized Pp, 3 X 736.8Uf; Dielectric Type Cornell Dubilier 28AH0730
PFC CAP, METALLIZED PP, 3 X 736.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:736.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

PFC CAP, METALLIZED PP, 3 X 736.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:736.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MMP0100I33 28AH0730
Product Name Film Capacitors Pfc Cap, Metallized Pp, 3 X 736.8Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details