Cornell Dubilier Aluminum Electrolytic Capacitors MLS152M060EK1A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 60V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS152M060EK1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS152M060EK1A
Aluminum Electrolytic Capacitors 2002-MLS152M060EK1A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 60V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 60V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS152M060EK1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS152M060EK1A-ND
Aluminum Electrolytic Capacitors MLS152M060EK1A-ND
1500µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 106mOhm @ 120Hz 10000 Hrs @ 85°C

1500µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 106mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS152M060EK1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS152M060EK1A
Capacitors - Aluminum Electrolytic Capacitors MLS152M060EK1A
CAP ALUM 1500UF 20% 60V FLATPACK

CAP ALUM 1500UF 20% 60V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS152M060EK1A MLS152M060EK1A-ND MLS152M060EK1A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
WVDC 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details