The MMP0150J33 is a three-phase, 2400 VAC, 60 Hz, delta-connected, metalized polypropylene power factor correction capacitor rated at 150 KVAR, with a capacitance of 69.1 µF and a maximum RMS current of 36.1 A. The capacitor measures 5.63 x 13.5 x 16 inches and weighs 54.7 lbs, featuring a rugged welded case. It supports an operating temperature range of -40°C to +55°C, has a life rating of over 200,000 hours, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. Total losses are less than 0.5 watts per KVAR at 60 Hz and 25°C. The device includes internal discharge resistors and is suitable for power factor correction, harmonic filtering, and industrial applications.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |