MMP0025D33 is a three-phase, 25 KVAR, 240 VAC, 60 Hz power factor correction capacitor with a vacuum-impregnated metallized polypropylene construction and a rugged welded case, designed for high reliability applications. It has dimensions of 3.75 x 13.5 x 13.5 inches and weighs 31.3 lbs. The capacitor includes discharge resistors and is rated for continuous operation with a life expectancy of 100,000 to 200,000+ hours. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Operates at temperatures from -40°C to +55°C and supports 150% over-current and 120% over-voltage ratings.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025D33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |