Cornell Dubilier Aluminum Electrolytic Capacitors MLS473M5R0EB1A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 5R0V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 5R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS473M5R0EB1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS473M5R0EB1A
Aluminum Electrolytic Capacitors 2002-MLS473M5R0EB1A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 5R0V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 5R0V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS473M5R0EB1A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS473M5R0EB1A-ND
Aluminum Electrolytic Capacitors MLS473M5R0EB1A-ND
47000µF 5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 10000 Hrs @ 85°C

47000µF 5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 30mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS473M5R0EB1A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS473M5R0EB1A
Capacitors - Aluminum Electrolytic Capacitors MLS473M5R0EB1A
CAP ALUM 47000UF 20% 5V FLATPACK

CAP ALUM 47000UF 20% 5V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS473M5R0EB1A MLS473M5R0EB1A-ND MLS473M5R0EB1A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF
WVDC 0.0 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details