The MMP0075L33 is a three-phase, vacuum-impregnated metallized polypropylene power factor correction capacitor designed for high reliability applications, with a rated voltage of 4160 VAC at 60 Hz and a reactive power rating of 75 KVAR. It features a rugged welded case with dimensions of 5.63 x 13.5 x 11.5 inches and weighs 39.3 pounds. The capacitor includes internal discharge resistors and is rated for operation between -40°C and +55°C with a life expectancy of over 200,000 hours. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. The unit is part of the MMP0 series, which employs a welded aluminum case and is made in the USA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |