The MLS601M150EA0C is a 125 °C Flatpack™ aluminum electrolytic capacitor rated for 150 Vdc, with a capacitance of 600 µF and a capacitance tolerance of ±20%. It features a stainless steel case, a near-hermetic welded seal, and terminals of 18 AWG copper wire with 60/40 tin-lead electroplate. The part has a case length of 2.0 inches and weighs 76 g typical. It meets endurance life testing at 85 °C for 10,000 hours, and high reliability burn-in at 85 °C for a minimum of 48 hours. ESR at 120 Hz is 261 mΩ, with a ripple current capability of 6.3 A at 85 °C case temperature. The capacitor supports a maximum internal core temperature of 125 °C and is rated for operation from -55 °C to +125 °C. Vibration resistance is specified up to 10g for the standard MLS series with additional mounting restraint required to achieve higher levels.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 150V
600µF 150V Aluminum Electrolytic Capacitors FlatPack 261mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 600UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS601M150EA0C | 2002-MLS601M150EA0C | MLS601M150EA0C-ND | MLS601M150EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |