The MMP0060I33 is a three-phase, high-harmonic aerospace power factor correction capacitor rated for 600 VAC, 60 Hz, with a reactive power rating of 60 KVAR, capacitance of 442.1 µF, and RMS current of 57.7 A. It features a rugged welded case with dimensions of 3.75 x 13.5 x 15.5 inches and weighs 36.4 lbs. Constructed with vacuum-impregnated metallized polypropylene, it is designed for operation between -40°C and +55°C, with an operating life of up to 200,000 hours. It includes discharge resistors and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Total losses are less than 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0060I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |