The MMP0200W33 is a three-phase, 1200 VAC, 60 Hz, delta-connected power factor correction capacitor with a 200 KVAR rating, 96.2 A RMS current, and 368.4 µF capacitance. It has a welded rugged case, dimensions of 5.63 x 13.5 x 19 inches, and weighs 65 lbs. It is part of the AeroPower™ MMP0 series of vacuum-impregnated metallized polypropylene capacitors, designed for high reliability with over-current ratings up to 150% and operating temperatures from -40°C to +55°C. The series includes built-in discharge resistors and meets UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200W33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |