The MMP0125M33 is a three-phase, dry, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 4,800 VAC at 60 Hz with a reactive power compensation of 125 KVAR. It features an internal delta connection, a rugged welded aluminum case measuring 5.63 x 13.5 x 16 inches, and weighs 54.7 lbs. The capacitor includes built-in discharge resistors and operates within a temperature range of -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, with a capacitance tolerance of 0 to +15% and an over-voltage rating up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0125M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |