The MMP0150K33 is a three-phase, oil-filled, vacuum-impregnated metallized polypropylene power factor correction capacitor with a reactive power rating of 150 KVAR at 2770 VAC and 60 Hz, designed for high-reliability applications. It has a cylindrical welded case with dimensions of 5.63 x 13.5 x 17.5 inches and weighs 59.9 pounds. The capacitor includes internal discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It supports a capacitance tolerance of 0 to +15% and is rated for 100,000-200,000+ hours of operating life.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |