The MLS491M200EA0C is a 125 °C Flatpack aluminum electrolytic capacitor in a 2.0-inch case length with a stainless steel enclosure, rated for 200 Vdc and 490 µF capacitance with ±20% tolerance. It has a maximum ESR of 285 mΩ at 120 Hz and 172 mΩ at 20 kHz, with a ripple current capability of 6.0 A at 85 °C case temperature. The capacitor operates from −55 °C to +125 °C, meets MIL-level burn-in for high reliability, and is designed for applications requiring high vibration resistance when properly mounted. Terminals are 18 AWG copper wire with tin-lead plating, rated at 20 A max. The case weight is 76 g typical, and ESL is ≤30 nH at 1 MHz. Endurance life is 10,000 hours at full load and 85 °C, with a shelf life of 500 hours at 125 °C.
490µF 200V Aluminum Electrolytic Capacitors FlatPack 285mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 490µF 200V
CAP ALUM 490UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS491M200EA0C | MLS491M200EA0C-ND | 2002-MLS491M200EA0C | MLS491M200EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |