Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 20.6mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 17mm... | |
| For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 1.25 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 16.4mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 21mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 18.7mm... | |
| For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.69 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.75 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 10.2mm... | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.36 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 120 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 120 µF Voltage AC: 300V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.92 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.56 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.94 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.25 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 4.13 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 6.2mm... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 2900 RMS Current: — ESR: — Diameter: 13.1mm... | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 18 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6.6mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.7mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 21.2mm... | |
| For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 24.1mm... | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 2.38 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 22 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.9mm... | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6mm... | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 13.4mm... | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 4.25 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2.5 in. Width: — Height: 3.15 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 2.84 in. Length: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.56 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 2.75 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 3.25 in. Length: 2.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.31 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 4.29 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 3.75 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.15 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 29 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 3 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.25 in. | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 26.2mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.5mm... | |
| For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 5.8mm... | |
| For New Design: Yes Capacitance: 3.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 24.5mm... | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.13 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.15 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.95 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 550V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.75 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 8.1mm... | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6.5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 14mm... | |
| For New Design: Yes Capacitance: 34 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.94 in. Length: — | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.15 in. Length: — | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.25 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.94 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 4.75 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 39 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.1mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 4 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.69 in. | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 25.5mm... | |
| For New Design: Yes Capacitance: 4.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 27mm... | |
| For New Design: Yes Capacitance: 4.7 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.1mm... | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.25 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.55 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.35 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 600V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 46 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 7.6mm... | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1900 RMS Current: — ESR: — Diameter: 15.8mm... | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.25 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.12 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 28mm... | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.88 in. Length: — Diameter: 2 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: 1.97 in. Height: 5.12 in. Length: 3.66 in. Diameter: — | |
| For New Design: Yes Capacitance: 50 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.6mm... | |
| For New Design: Yes Capacitance: 52 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 55 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.25 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 56 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.7mm... | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.38 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 6 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in. | |
| For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm... | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.13 in. Length: — | |
| For New Design: Yes Capacitance: 60 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 64 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in. | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 8.9mm... | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 7.5mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 17.4mm... | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in. | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in. | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 2.38 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.15 in. Length: 2.16 in. Diameter: — | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 70 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 6.69 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 75 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 8 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.17 in. | |
| For New Design: Yes Capacitance: 8 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.75 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.33 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 4.92 in. Length: — | |
| For New Design: Yes Capacitance: 80 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 82 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 7mm... | |
| For New Design: Yes Capacitance: 90 µF Voltage AC: 310V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 90 µF Voltage AC: 370V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.33 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 92 µF Voltage AC: 550V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in. | |
| For New Design: Yes Capacitance: 92 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in. |
| << Prev |