The MMP0050M33 is a three-phase power factor correction capacitor in the AeroPower™ MMP0 series, featuring a vacuum-impregnated metallized polypropylene construction with a rugged welded case. It is rated for 4,800 VAC at 60 Hz with a reactive power capacity of 50 KVAR, capacitance of 4.8 µF, and RMS current of 6 A. The component measures 5.63 x 13.5 x 9 inches and weighs 30.8 lbs. It supports an operating temperature range of -40°C to +55°C, has a rated life of over 200,000 hours, and includes integrated discharge resistors. The capacitor meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is manufactured in the USA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |