The MLSG193M005EK0C is a flatpack aluminum electrolytic capacitor with a 19,000 µF capacitance, 5 Vdc rated voltage, and a 1.5-inch case length. It features a stainless-steel case, supports operation from -55 °C to +125 °C, and is rated for 5,000 hours of life at 125 °C under rated voltage. Its maximum ESR at 120 Hz is 76 mΩ and at 20 kHz is 66 mΩ, with a ripple current capability of 11.6 A at 85 °C. The capacitor uses 18 AWG copper wire terminals with tin-lead electroplate and has an ESL of ≤30 nH at 1 MHz. Vibration resistance is rated at 10g without additional mounting restraint, and mounting tabs are welded to the case.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLSG193M005EK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |