Cornell Dubilier Aluminum Electrolytic Capacitors MLS213M010EA1D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 10V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS213M010EA1D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS213M010EA1D
Aluminum Electrolytic Capacitors 2002-MLS213M010EA1D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 10V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 21000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS213M010EA1D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS213M010EA1D-ND
Aluminum Electrolytic Capacitors MLS213M010EA1D-ND
21000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 10000 Hrs @ 85°C

21000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 53mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS213M010EA1D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS213M010EA1D
Capacitors - Aluminum Electrolytic Capacitors MLS213M010EA1D
CAP ALUM 21000UF 20% 10V FLATPCK

CAP ALUM 21000UF 20% 10V FLATPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS213M010EA1D MLS213M010EA1D-ND MLS213M010EA1D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 21000 microF 21000 microF 21000 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers