The MMP0150M33 is a three-phase, 4800 VAC, 60 Hz, delta-connected AeroPower™ power factor correction capacitor with a reactive power rating of 150 KVAR, capacitance of 17.3 µF, and dimensions of 5.63 x 13.5 x 17.5 inches weighing 59.9 lbs. Constructed with vacuum-impregnated metallized polypropylene in a rugged welded aluminum case, it is rated for 100,000-200,000+ hours of operating life, supports 120% over-voltage and 150% over-current (200% at 50 Hz), and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Operating temperature range is -40°C to +55°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |