Cornell Dubilier Capacitor Alum Elec, 560Uf, 250V; Capacitance Cornell Dubilier MLS561M250EB0D

Description
CAPACITOR ALUM ELEC, 560UF, 250V; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet
Description
CAPACITOR ALUM ELEC, 560UF, 250V; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 560Uf, 250V; Capacitance Cornell Dubilier - 73K6823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 560Uf, 250V; Capacitance Cornell Dubilier
73K6823
Capacitor Alum Elec, 560Uf, 250V; Capacitance Cornell Dubilier 73K6823
CAPACITOR ALUM ELEC, 560UF, 250V; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

CAPACITOR ALUM ELEC, 560UF, 250V; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73K6823
Product Name Capacitor Alum Elec, 560Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details