Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Radial; Capacitance Cornell Dubilier MLS331M200EK1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Radial; Capacitance Cornell Dubilier - 27P7601 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Radial; Capacitance Cornell Dubilier
27P7601
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Radial; Capacitance Cornell Dubilier 27P7601
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27P7601
Product Name Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers