2700µF 75V Aluminum Electrolytic Capacitors FlatPack 46mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V
CAP ALUM 2700UF 20% 75V FLATPACK
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MLS272M075EB1C-ND | 2002-MLS272M075EB1C | MLS272M075EB1C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |