CDE Aerospace Power Corrrection Capacitor, 3 Phase, 480 VAC, 75 KVAR, 863.5 uF, 90.2 Arms, 3.75 x 13.5 x 18.5 in, 43.1 lbs, dry, for high harmonic, Euro-style, EPFC and MMP0
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075C33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |