The MLS331M250EA0C is a 125 °C Flatpack™ aluminum electrolytic capacitor rated for 250 Vdc, with a capacitance of 330 µF and a tolerance of ±20%. It features a stainless steel case, a near-hermetic welded seal, and a case length of 2.0 inches, weighing 76 g. Terminal leads are 18 AWG copper wire with tin-lead electroplating, rated for 20 A maximum. The capacitor meets endurance life test criteria of 10,000 hours at 85 °C under full load, with a maximum ESR of 399 mΩ at 25 °C. The maximum ripple current at 85 °C is 5.0 A at 120 Hz and 6.3 A at 20 kHz. It is rated for operation from −55 °C to +125 °C and supports a maximum vibration level of 10g when mounted with additional restraint, per MIL-STD-202 Method 204. The design includes a maximum ESL of 30 nH measured at 1 MHz.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
330µF 250V Aluminum Electrolytic Capacitors FlatPack 399mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS331M250EA0C | 2002-MLS331M250EA0C | MLS331M250EA0C-ND | MLS331M250EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |