Cornell Dubilier Aluminum Electrolytic Capacitors MLS263M7R5EA1D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 7R5V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 7R5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS263M7R5EA1D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS263M7R5EA1D
Aluminum Electrolytic Capacitors 2002-MLS263M7R5EA1D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 7R5V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 26000µF 7R5V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS263M7R5EA1D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS263M7R5EA1D-ND
Aluminum Electrolytic Capacitors MLS263M7R5EA1D-ND
26000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 10000 Hrs @ 85°C

26000µF 7.5V Aluminum Electrolytic Capacitors FlatPack, Tabbed 51mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS263M7R5EA1D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS263M7R5EA1D
Capacitors - Aluminum Electrolytic Capacitors MLS263M7R5EA1D
CAP ALUM 26000UF 20% 7.5V FLTPCK

CAP ALUM 26000UF 20% 7.5V FLTPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS263M7R5EA1D MLS263M7R5EA1D-ND MLS263M7R5EA1D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 26000 microF 26000 microF 26000 microF
WVDC 5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details