The MMP0175J33 is a three-phase power factor correction capacitor designed for high reliability applications, with a rated voltage of 2400 VAC at 60 Hz in delta configuration. It provides 175 KVAR of reactive power compensation, has a capacitance of 80.6 µF, and draws a rated RMS current of 42.1 A. The capacitor features a rugged welded case with dimensions of 5.63 x 13.5 x 17.5 inches and weighs 59.9 lbs. It uses vacuum-impregnated metallized polypropylene construction, incorporates discharge resistors, and is rated for an operating temperature range of -40°C to +55°C. The part meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards and supports over-voltage up to 120% and over-current up to 150%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0175J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |