Cornell Dubilier Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Radial; Capacitance Cornell Dubilier MLS561M250EB1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Radial; Capacitance Cornell Dubilier - 27P7603 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Radial; Capacitance Cornell Dubilier
27P7603
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Radial; Capacitance Cornell Dubilier 27P7603
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27P7603
Product Name Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details