Cornell Dubilier Aluminum Electrolytic Capacitors MLS662M040EA0D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 40V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS662M040EA0D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS662M040EA0D
Aluminum Electrolytic Capacitors 2002-MLS662M040EA0D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 40V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 40V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS662M040EA0D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS662M040EA0D-ND
Aluminum Electrolytic Capacitors MLS662M040EA0D-ND
6600µF 40V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 10000 Hrs @ 85°C

6600µF 40V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS662M040EA0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS662M040EA0D
Capacitors - Aluminum Electrolytic Capacitors MLS662M040EA0D
CAP ALUM 6600UF 20% 40V FLATPACK

CAP ALUM 6600UF 20% 40V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS662M040EA0D MLS662M040EA0D-ND MLS662M040EA0D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6600 microF 6600 microF 6600 microF
WVDC 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details