Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Axial 1 | |
| Smt Aluminum Electroytic | |
| For New Design: No Capacitance: 1 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 150 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 2.2 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 6.8 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 6.8 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz,... | |
| For New Design: No Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz,... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 9 mΩ dV/dt: 29 Ripple Current: 8 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 3.6 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 48 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 4.6 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 52 RMS Current: 6.2 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 110 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 55.5mm... | |
| For New Design: Yes Capacitance: 115 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 56.5mm... | |
| For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 27.3mm... | |
| For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 40 Ripple Current: 10.5 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 120 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 58mm... | |
| For New Design: Yes Capacitance: 125 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 59mm... | |
| For New Design: Yes Capacitance: 13 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 28.2mm... | |
| For New Design: Yes Capacitance: 130 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm... | |
| For New Design: Yes Capacitance: 135 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm... | |
| For New Design: Yes Capacitance: 14 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 29.1mm... | |
| For New Design: Yes Capacitance: 140 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm... | |
| For New Design: Yes Capacitance: 145 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 60mm... | |
| For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 4.5 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 6 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 30mm... | |
| For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 30 Ripple Current: 9.3 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 16 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 30.8mm... | |
| For New Design: Yes Capacitance: 16.5 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 29 Ripple Current: 10.3 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 17 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 31.7mm... | |
| For New Design: Yes Capacitance: 17.5 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 33 Ripple Current: 9.6 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 17.5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 32.1mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.3 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 3.6 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 2.5 µF Voltage DC: — Voltage AC: 275V ESR: 14 mΩ dV/dt: 76 Ripple Current: 6.4 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 56 RMS Current: 2.6 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.8 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 2.7 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 4.3 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 5.3 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 6.7 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 34mm... | |
| For New Design: Yes Capacitance: 21.5 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 52 RMS Current: 9 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 22 µF Voltage DC: — Voltage AC: 250V ESR: 7 mΩ dV/dt: 30 Ripple Current: 11.3 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 22.5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 35.9mm... | |
| For New Design: Yes Capacitance: 24 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 37mm... | |
| For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 160V ESR: 6 mΩ dV/dt: 30 Ripple Current: 10.4 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 26 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 38.3mm... | |
| For New Design: Yes Capacitance: 28 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 39.6mm... | |
| For New Design: Yes Capacitance: 3.5 µF Voltage DC: — Voltage AC: 275V ESR: 11 mΩ dV/dt: 54 Ripple Current: 7.4 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.2 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 7.5 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 40.9mm... | |
| For New Design: Yes Capacitance: 32 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 40mm... | |
| For New Design: Yes Capacitance: 34 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 41mm... | |
| For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 42mm... | |
| For New Design: Yes Capacitance: 36 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 43mm... | |
| For New Design: Yes Capacitance: 38 µF Voltage DC: — Voltage AC: 160V ESR: 7 mΩ dV/dt: 20 Ripple Current: 11.3 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: — Voltage AC: 275V ESR: 11 mΩ dV/dt: 71 Ripple Current: 7.9 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 4.5 µF Voltage DC: — Voltage AC: 250V ESR: 12 mΩ dV/dt: 42 Ripple Current: 7.1 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 56 RMS Current: 2.8 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 4.3 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 5.8 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 25 RMS Current: 6.7 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 36 RMS Current: 8.5 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 43.5mm... | |
| For New Design: Yes Capacitance: 42 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 44.5mm... | |
| For New Design: Yes Capacitance: 45 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 46mm... | |
| For New Design: Yes Capacitance: 48 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 47mm... | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 23mm... | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 6 mΩ dV/dt: 21 Ripple Current: 12.2 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 48mm... | |
| For New Design: Yes Capacitance: 52 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 50mm... | |
| For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm... | |
| For New Design: Yes Capacitance: 56 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51.5mm... | |
| For New Design: Yes Capacitance: 6 µF Voltage DC: — Voltage AC: 275V ESR: 8 mΩ dV/dt: 63 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 60 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 48mm... | |
| For New Design: Yes Capacitance: 65 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 49mm... | |
| For New Design: Yes Capacitance: 68 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 51mm... | |
| For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 41 Ripple Current: 8.3 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 7 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 26.3mm... | |
| For New Design: Yes Capacitance: 7.5 µF Voltage DC: — Voltage AC: 250V ESR: 9 mΩ dV/dt: 51 Ripple Current: 8.7 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 70 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 52mm... | |
| For New Design: Yes Capacitance: 72 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 53mm... | |
| For New Design: Yes Capacitance: 75 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 54mm... | |
| For New Design: Yes Capacitance: 78 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 54.5mm... | |
| For New Design: Yes Capacitance: 8 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 27.8mm... | |
| For New Design: Yes Capacitance: 80 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 55mm... | |
| For New Design: Yes Capacitance: 82 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 55.5mm... | |
| For New Design: Yes Capacitance: 825 nF Voltage DC: — Voltage AC: 275V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 116 RMS Current: 2.3 A @ 85°C ESR:... | |
| For New Design: Yes Capacitance: 85 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 56.5mm... | |
| For New Design: Yes Capacitance: 9 µF Voltage DC: — Voltage AC: 275V ESR: 10 mΩ dV/dt: 42 Ripple Current: 9.5 A @ 10 kHz, 85°C Min Temp: -40°C Max... | |
| For New Design: Yes Capacitance: 90 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 50mm... | |
| For New Design: Yes Capacitance: 92 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 51mm... | |
| For New Design: Yes Capacitance: 95 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 52mm... |
| << Prev | Next >> |