MMP0060F33 is a three-phase, 480 VAC, 60 Hz AeroPower™ power factor correction capacitor with a reactive power rating of 60 KVAR, capacitance of 690.8 µF, and a physical size of 3.75 x 13.5 x 15.5 inches, weighing 36.4 lbs. It uses vacuum-impregnated metallized polypropylene in a rugged welded case, is designed for high harmonic applications, and includes built-in discharge resistors. The capacitor operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and has an operating life of 100,000-200,000+ hours. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0060F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |